EN
  • EN
  • DE

ST-7ETB200OHM(201)

Part No ST-7ETB200OHM(201)
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 194085-ST-7ETB200OHM(201)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST-7ETB200OHM(201) CAD Model

Description

The ST-7ETB200OHM(201) is a trimming potentiometer manufactured by Copal Electronics. It is designed for fine-tuning and adjustment within electronic circuits. This trimmer provides precise control over resistance, enabling accurate calibration and optimization of various electronic systems. It is commonly used in a wide range of applications where precise voltage or current control is essential.

Applications:

  • Audio Equipment Calibration
  • Power Supply Voltage Adjustment
  • Sensor Calibration
  • Servo Motor Control
  • Instrumentation and Measurement Devices

Features:

  • Compact Size: Space-saving design for dense circuit boards.
  • Precise Resistance Adjustment: Allows for fine-tuning and accurate calibration.
  • High Stability: Maintains consistent performance over time.
  • Wide Operating Temperature Range: Functions reliably in varying environmental conditions.
  • Sealed Construction: Protects against dust, moisture, and other contaminants.

Benefits:

  • Improved Accuracy: Enables precise calibration and adjustment of electronic circuits, leading to more accurate measurements and control.
  • Increased Reliability: Stable performance ensures consistent operation and minimizes the need for frequent recalibration.
  • Enhanced System Performance: Optimizes the performance of electronic devices and systems by allowing precise adjustment of critical parameters.
  • Reduced Maintenance: Sealed construction and stable performance minimize the need for maintenance and recalibration.
  • Cost-Effective Solution: Provides a reliable and accurate adjustment mechanism at a reasonable cost.

Additional Details:

The ST-7ETB200OHM(201) has a resistance value of 200 Ohms (201 indicates 20 x 10^1). The power rating and operating voltage are crucial specifications for ensuring proper operation. Detailed specifications, including resistance tolerance, temperature coefficient, and mechanical dimensions, can be found in the Copal Electronics datasheet. It typically uses through-hole mounting.

You May Also Be Interested in

Bourns Inc.
TRIMMER 20K OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10KOHM 0.75W PC PIN SIDE
Lowest to $4.0273
Bourns Inc.
TRIMMER 50KOHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN TOP
Lowest to $4.2423
TT Electronics
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 1M OHM 0.06W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20 OHM 0.75W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess