EN
  • EN
  • DE

103PPA302K

Part No 103PPA302K
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Film Capacitors
Description CAP FILM 10000PF 10% 3KVDC AXIAL / 10000 pF Film Capacitor 750V 3000V (3kV) Polypropylene (PP), Metallized Axial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr Cornell Dubilier / Illinois Capacitor
Series PPA
Package Bulk
Capacitance 10000 pF
Tolerance ±10%
Voltage Rating - AC 750V
Voltage Rating - DC 3000V (3kV)
Dielectric Material Polypropylene (PP) , Metallized
ESR (Equivalent Series Resistance) 54.5 mOhms
Temperature Range - Operating -55°C ~ 85°C
Mounting Type Through Hole
Package / Case Axial
Size / Dimension 0.472" Dia x 1.339" L (12.00mm x 34.00mm)
Termination PC Pins
Applications DC Link, DC Filtering; High Frequency, Switching; Snubber
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0060
California Prop 65 Warning Information
Win Source Part Number 1338884-103PPA302K
Ultra Librarian 3D Model Ultra Librarian 103PPA302K CAD Model

Description

The Cornell Dubilier / Illinois Capacitor PPA302K is a film capacitor with PC pins termination.

  • Capacitance: 10000pF
  • Capacitance Tolerance: ±10%
  • Voltage Rating: 750V AC, 3000V DC
  • Size: 0.472" Dia x 1.339" L (12.00mm x 34.00mm)
  • Applications: DC Link, DC Filtering, High Frequency, Switching, Snubber
  • Series: PPA
  • Dielectric Material: Polypropylene (PP) and Metallized
  • ESR: 54.5 mOhms
  • Mounting Type: Through Hole Axial
  • Standard Package: 100
  • Operating Temperature: -55°C to 85°C

You May Also Be Interested in

Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
Kemet
CAP FILM SMD PEN
Lowest to $2.3284
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess