EN
  • EN
  • DE

CD4FD131FO3F

Part No CD4FD131FO3F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Mica and PTFE Capacitors
Description CAP MICA 130PF 1% 500V RADIAL / Cap Mica 130pF 500V 1% (8.6 X 4.1 X 7.9mm) Radial 2.5mm 125°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Series CD4
Packaging Bulk
Capacitance 130pF
Tolerance ±1%
Voltage Rating DC 500V
Dielectric Material Mica
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package Radial
Lead Spacing 0.098" (2.50mm)
Features RF, High Frequency
Dimension 0.339" L x 0.161" W (8.60mm x 4.10mm)
Height - Seated (Maximum) 0.311" (7.90mm)
Win Source Part Number 777750-CD4FD131FO3F
Popularity Medium
Supply and Demand Status Limited
Family Name CD4
Introduction Date March 12, 2002
ECCN EAR99
Country of Origin Mexico, United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CD4FD131FO3F CAD Model

Description

The CD4FD131FO3F is a radial through-hole capacitor from Cornell Dubilier Electronics (CDE) that belongs to the CD4 series.

  • Capacitance: 130pF
  • Tolerance: ±1%
  • Voltage Rating DC: 500V
  • Dielectric Material: Mica
  • Lead Spacing: 0.098" (2.50mm)
  • Application: High-frequency and RF
  • Operating Temperature Range: -55°C to 125°C
  • Package: Bulk
  • Dimension: 0.339" L x 0.161" W (8.60mm x 4.10mm)
  • Height: 0.311" (7.90mm)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Cornell Dubilier Knowles
CAP MICA 17PF 5% 300V SMD
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 330PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 75PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 10000PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 470PF 2% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 15PF 5% 500V SMD
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 75PF 5% 300V SMD
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 1000PF 1% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 9PF 0.5PF 500V RADIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess