EN
  • EN
  • DE

CD5CC050CO3F

Part No CD5CC050CO3F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Mica and PTFE Capacitors
Description CAP MICA 5PF 1PF 300V RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Packaging Bulk
Status Active
Capacitance 5pF
Tolerance ±1pF
Voltage Rating 300V
Dielectric Material Mica
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Lead Spacing 0.118" (3.00mm)
Features General Purpose
Height - Seated (Max) 0.189" (4.80mm)
Win Source Part Number 1050210-CD5CC050CO3F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD5CC050CO3F CAD Model

Description

The Cornell Dubilier Electronics CD5CC050CO3F capacitor is a general-purpose capacitor with a capacitance of 5pF and voltage rating of 300V.

  • Capacitance: 5pF
  • Voltage Rating: 300V
  • Tolerance: ±1pF
  • Dielectric Material: Mica
  • Lead Spacing: 0.118'' (3.00mm)
  • Height: 0.189'' (4.80mm)
  • Mounting: Through-Hole
  • Package: Bulk
  • Operating Temperature Range: -55°C to 125°C
  • Popularity: Medium
  • Supply and Demand Status: Balance

You May Also Be Interested in

Cornell Dubilier Knowles
CAP MICA 15PF 5% 500V SMD
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 130PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 750PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 130PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 50PF 5% 300V SMD
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 470PF 2% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP PTFE 6.8PF 0.5PF 1KV SMD
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 15PF 5% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 9PF 0.5PF 500V RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess