EN
  • EN
  • DE

SLPX183M016C5P3

Part No SLPX183M016C5P3
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Aluminum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Cornell Dubilier Electronics (CDE)
Series SLPX
Package Bulk
Capacitance 18000 µF
Tolerance ±20%
Voltage - Rated 16 V
ESR (Equivalent Series Resistance) 37mOhm @ 120Hz
Lifetime @ Temp. 3000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 3.98 A @ 120 Hz
Ripple Current @ High Frequency 4.98 A @ 20 kHz
Lead Spacing 0.394" (10.00mm)
Dimension 0.984" Dia (25.00mm)
Height - Seated (Max) 1.378" (35.00mm)
Mounting Type Through Hole
Package / Case Radial, Can - Snap-In
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0040
Win Source Part Number 1307711-SLPX183M016C5P3
Ultra Librarian 3D Model Ultra Librarian SLPX183M016C5P3 CAD Model

Description

The SLPX183M016C5P3 is an aluminum electrolytic capacitor manufactured by Cornell Dubilier Electronics (CDE). As part of the SLPX series, it's engineered for long operational life and robust performance under high ripple current conditions. This capacitor is suited for applications that demand dependable and consistent power delivery.

Applications

  • DC-DC converters: Filtering and energy storage in DC-DC converters to provide stable voltage output.
  • LED lighting: Smoothing the current and voltage in LED drivers for consistent light output.
  • Consumer electronics: Used in various consumer electronic devices such as televisions, audio equipment, and appliances.
  • Power adapters: Filtering and energy storage in AC-DC power adapters.
  • Electronic ballasts: Smoothing the current in electronic ballasts for fluorescent lamps.

Features

  • High ripple current capability: Designed to withstand high ripple current, ensuring stable performance in demanding applications.
  • Long life expectancy: Offers extended operational life, reducing the need for frequent replacements.
  • Aluminum electrolytic construction: Utilizes aluminum electrolytic technology to achieve high capacitance in a compact form factor.
  • Snap-in terminals: Features snap-in terminals for easy and secure mounting on PCBs.
  • Polarized: Requires proper polarity alignment during installation.

Benefits

  • Enhanced system reliability: The long lifespan and high ripple current handling contribute to overall system reliability.
  • Reduced downtime: Extended operational life reduces the frequency of capacitor replacements and associated downtime.
  • Compact size: Aluminum electrolytic technology allows for a high capacitance value in a relatively small footprint.
  • Simplified installation: Snap-in terminals facilitate quick and easy installation on PCBs.
  • Consistent performance: Provides stable performance even under high ripple current conditions, ensuring consistent power delivery.

Specifications

The SLPX183M016C5P3 has a capacitance of 18000μF and a voltage rating of 16V DC. It uses snap-in terminals. The operating temperature ranges typically from -40°C to +85°C or +105°C depending on the particular datasheet. Consult the manufacturer's datasheet for precise ripple current ratings, ESR values, and other detailed specifications to ensure optimal performance in the intended application.

You May Also Be Interested in

United Chemi-Con
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D10xL16mm
Lowest to $0.1863
Rubycon
250LLE2R2MEFC6.3X11 Rubycon Aluminum Electrolytic Capacitors - Radial Leaded LONG LIFE ELECTROLYTIC CAPACITORS datasheet, inventory, & pricing.
Lowest to $0.0786
Lelon
VZH221M1CTR-0607 Lelon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.0437
Panasonic
EEU-EE2G100 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 10uF 400volts AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-FK2A330P Panasonic Aluminum Electrolytic Capacitors - SMD 33uF 100V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-HBC470UAR Panasonic Aluminum Electrolytic Capacitors - SMD 47UF 16V HB SMD datasheet, inventory, & pricing.
Need more? Email Us
Semtech Corporation
10uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0294
United Chemi-Con
EMZR6R3ADA681MF80G Chemi-Con Aluminum Electrolytic Capacitors - SMD 6.3V 680uF 20% Tol. AEC-Q200 datasheet, inventory, & pricing.
Lowest to $0.1673
Rubycon
100uF 35V Aluminum Electrolytic Capacitors Through Hole,D6.3xL11mm
Lowest to $0.0678

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess