EN
  • EN
  • DE

T491D106K025AS-F

Part No T491D106K025AS-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Tantalum Capacitors
Description CAP TANT 10UF 25V 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Packaging Reel - TR
Status Active
Capacitance 10μF
Tolerance ±10%
Voltage Rating 25V
Type Molded
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Win Source Part Number 135403-T491D106K025AS-F
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian T491D106K025AS-F CAD Model

Description

The Cornell Dubilier Electronics T491D106K025AS-F is a molded general purpose capacitor. It has a capacitance of 10μF and a tolerance of ±10%.

  • Capacitance: 10μF
  • Tolerance: ±10%
  • Voltage Rating: 25V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: SMD (SMT)
  • Packaging: Reel - TR
  • Height-Seated (Max): 0.122" (3.10mm)
  • Suitable for: industrial, automotive, power management, consumer electronics, and portable devices.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 6.3V 1411 / 33 µF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric), 1210 350mOhm
Need more? Email Us
Kemet
CAP TANT 33UF 10% 35V 2917 / 33 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 600mOhm
Lowest to $1.2161
Vishay
CAP TANT 10UF 6.3V 20% 1411
Lowest to $0.1712
Vishay
CAP TANT 470UF 6.3V 10% 2917
Lowest to $0.9961
Vishay
CAP TANT 100UF 10% 10V 2812
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1206
Lowest to $0.1688
Vishay
CAP TANT 10UF 4V 20% 1206
Need more? Email Us
Vishay
CAP TANT 4.7UF 50V 20% 2910
Need more? Email Us
Vishay
CAP TANT 68UF 10V 10% 2312
Lowest to $0.2278

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,392 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess