EN
  • EN
  • DE

T491D107K010AS-F

Part No T491D107K010AS-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Tantalum Capacitors
Description CAP TANT 100UF 10V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Packaging Reel - TR
Status Active
Capacitance 100μF
Tolerance ±10%
Voltage Rating 10V
Type Molded
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Win Source Part Number 119306-T491D107K010AS-F
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian T491D107K010AS-F CAD Model

Description

The Cornell Dubilier Electronics (CDE) T491D107K010AS-F is a molded, surface-mount aluminum electrolytic capacitor with a capacitance of 100μF and a voltage rating of 10V. With a manufacturer size code of D, this capacitor has a tolerance of ±10% and a height of 0.122" (3.10mm) when seated.

  • Capacitance: 100μF
  • Voltage Rating: 10V
  • Manufacturer Size Code: D
  • Tolerance: ±10%
  • Height: 0.122" (3.10mm) when seated
  • Suitable for: various applications in industrial, automotive, power management, consumer electronics, and portable devices.
  • Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
  • Temperature Range: -55°C to 125°C.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess