EN
  • EN
  • DE

T491X157K016AS-F

Part No T491X157K016AS-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Tantalum Capacitors
Description CAP TANT 150UF 16V 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Series T491
Packaging Reel package
Capacitance 150μF
Tolerance ±10%
Voltage Rating DC 16V
Type Molded
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 2917 (7343 Metric)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.169" (4.30mm)
Manufacturer Size Code X
Features General
Win Source Part Number 796066-T491X157K016AS-F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T491X157K016AS-F CAD Model

Description

The T491 series capacitor from Cornell Dubilier Electronics (CDE) is a molded capacitor with the following specifications:

  • Capacitance: 150μF
  • Tolerance: ±10%
  • Voltage Rating DC: 16V
  • ESR (Equivalent Series Resistance): -
  • Package Size: 2917 (7343 Metric)
  • Mounting: SMD
  • Operating Temperature Range: -55°C to 125°C
  • Dimensions: 0.287" L x 0.169" W (7.30mm x 4.30mm)
  • Seated Height: 0.169" (4.30mm)

You May Also Be Interested in

Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
Lowest to $24.0101
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess