EN
  • EN
  • DE

TAS105K050P1A-F

Part No TAS105K050P1A-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Tantalum Capacitors
Description CAP TANT 1UF 10% 50V AXIAL / 1 µF Hermetically Sealed Tantalum Capacitors 50 V Axial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum Capacitors
Mfr Cornell Dubilier Electronics (CDE)
Series TAS
Package Bulk
Product Status Obsolete
Capacitance 1 µF
Tolerance ±10%
Voltage - Rated 50 V
Type Hermetically Sealed
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case Axial
Dimension 0.135" Dia x 0.286" L (3.43mm x 7.26mm)
Manufacturer Size Code A
Features General Purpose
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.21.0020
Other Names 2266-TAS105K050P1A-F
Standard Package 150
Win Source Part Number 1202411-TAS105K050P1A-F
Ultra Librarian 3D Model Ultra Librarian TAS105K050P1A-F CAD Model

Description

The Cornell Dubilier Electronics (CDE) TAS105K050P1A-F is a tantalum capacitor electronic component that belongs to the category of capacitors.

  • Manufacturer: Cornell Dubilier Electronics (CDE)
  • Win Source Part Number: 1202411-TAS105K050P1A-F
  • Capacitance: 1 µF
  • Tolerance: ±10%
  • Rated Voltage: 50 V
  • Sealed: Hermetically Sealed
  • Packaging: Axial
  • Manufacturer Size Code: A
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess