EN
  • EN
  • DE

CMW128GX4M4E3200C16

Part No CMW128GX4M4E3200C16
Manufacturer Corsair
Catalog Memory - Modules
Description DDR4-3200 UDIMM VENGEANCE RGB PRO (128GB 4x32G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1448978-CMW128GX4M4E3200C16
Manufacturer Corsair
Ultra Librarian 3D Model Ultra Librarian CMW128GX4M4E3200C16 CAD Model

Description

The CMW128GX4M4E3200C16 is a pinnacle offering in Corsair's VENGEANCE RGB PRO lineup, tailored for the most demanding enthusiasts and professional users who require massive memory capacity without sacrificing performance. This kit comprises four 32GB modules, totaling a staggering 128GB of DDR4 memory, designed to handle the most resource-intensive applications, from detailed 3D simulations and extensive video editing projects to large-scale data analytics. Operating at 3200MT/s (PC4-25600), it ensures swift and reliable data transfer rates, crucial for maintaining system efficiency and responsiveness under heavy loads. The iconic feature of the VENGEANCE RGB PRO series is its dynamic multi-zone RGB lighting, fully customizable through Corsair's iCUE software, allowing users to personalize their system's aesthetic to mirror their style or match their environment. Equipped with robust aluminum heat spreaders, it stands up to the thermal challenges posed by extended heavy usage. Its wide-ranging compatibility with Intel and AMD DDR4 motherboards renders it a versatile option for various high-performance system builds. The CMW128GX4M4E3200C16 is the epitome of high-capacity, high-performance memory, shining with its blend of technical excellence and visual appeal, setting a benchmark for what's possible in modern computing environments.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess