EN
  • EN
  • DE
  • IT

SUCS1R5053R3B

Part No SUCS1R5053R3B
Manufacturer Cosel USA, Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 1.3W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197108-SUCS1R5053R3B
Win Source Part Number Cross
Manufacturer Cosel USA, Inc.
Category Power Supplies - Board Mount DC DC Converters
Series SUCS (1.5W)
Package Box
Product Status Active
Type Isolated Module
Voltage - Input (Min) 4.5V
Operating Temperature -40°C ~ 85°C (With Derating)
Mounting Type Surface Mount
Mounting Type 5-SMD Module
Ultra Librarian 3D Model Ultra Librarian SUCS1R5053R3B CAD Model

Description

The Cosel USA SUCS is a 1.5W isolated power supply module from the SUCS series, manufactured by Cosel USA.

  • Power: 1.5W
  • Series: SUCS
  • Mounting Type: Board Mount, Surface Mount
  • Package: 5-SMD Module
  • Input Voltage (Min): 4.5V
  • Operating Temperature: -40°C to 85°C
  • Product Status: Active

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 3.3V 100W
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 5V 20W
Lowest to $8.3126
Vicor Corporation
DC DC CONVERTER 24V 250W
Lowest to $390.7751
Pololu Corporation
6V STEPUP VREG U3V40F6
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 150W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 28V 150W
Lowest to $607.2733
Texas Instruments
DC DC CONVERTER 1 ~ 6V
Lowest to $5.3944
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-5V 80W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess