EN
  • EN
  • DE

ZW1R50512

Part No ZW1R50512
Manufacturer Cosel USA, Inc.
Catalog OEM Parts (T - Z)
Description Converter, DC-DC; 4.5 to 9 VDC; 0.480 A (Typ.); 60 mV (Max.); 600 mV (Max.)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Input Current 480 mA
RoHS Non-Compliant
Win Source Part Number 1019731-ZW1R50512
Categories OEM Parts(T-Z)
Manufacturer Cosel USA, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZW1R50512 CAD Model

Description

The Cosel USA, Inc. ZW1R50512 is a highly efficient and compact DC-DC converter, designed to provide a stable and regulated output voltage from a DC input source. It is typically used in a wide range of applications, including industrial automation, telecommunications, and medical equipment, where reliable power conversion is essential. Its compact size and high efficiency make it suitable for space-constrained and energy-sensitive environments.

Applications

  • Industrial Automation
  • Telecommunications Equipment
  • Medical Devices
  • Networking Equipment
  • Battery-Powered Systems

Features

  • High Efficiency: Designed for high efficiency, minimizing energy losses and heat generation.
  • Compact Size: Small form factor for space-saving applications.
  • Wide Input Voltage Range: Supports a wide range of input voltages, enhancing system compatibility.
  • Regulated Output Voltage: Provides a stable and regulated output voltage, ensuring consistent performance of connected devices.
  • Overcurrent Protection: Incorporates overcurrent protection to prevent damage from excessive current draw.
  • Overtemperature Protection: Includes overtemperature protection to prevent damage from overheating.

Benefits

  • Reliable Power Conversion: Provides stable and reliable power conversion for critical applications.
  • Energy Savings: High efficiency reduces energy consumption and lowers operating costs.
  • Space Savings: Compact size allows for use in space-constrained environments.
  • Enhanced System Protection: Built-in protection features enhance system reliability and prevent damage.

Additional Details

The ZW1R50512 DC-DC converter is designed to meet stringent industry standards for safety and performance. Its robust design ensures reliable operation in harsh environments. The converter is typically available in various mounting configurations, allowing for flexible integration into different systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess