EN
  • EN
  • DE

CR2550-W

Part No CR2550-W
Manufacturer CR Magnetics Inc.
Catalog Current Sense Transformers
Description Low Cost Remote Current Indicator, White LED, 0.75 AAC Full On Point, 0.35" ID
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Current Sense Transformers
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1383910-CR2550-W
Package Bulk
Product Status Active
Frequency Range 50Hz ~ 400Hz
Type Non-Invasive (Solid Core)
Mounting Type Free Hanging (In-Line)
Size / Dimension 1.094" L x 0.866" W (27.80mm x 22.00mm)
Ultra Librarian 3D Model Ultra Librarian CR2550-W CAD Model

You May Also Be Interested in

TDK Corporation
CURR SENSE XFMR 100A CHAS MNT
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:20 10A SMD
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 1A T/H
Need more? Email Us
TDK Corporation
CURR SENSE XFMR 30A CHAS MNT
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 1:500 30A T/H
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:10 50A DIN RL
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:200 15A SMD
Need more? Email Us
ice Components, Ins.
THT CURRENT SENSE TRANSFORMER
Need more? Email Us
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5010 $65.0020
5+ $26.6676 $133.3380
7+ $25.8343 $180.8401
10+ $25.0008 $250.0080
12+ $24.1675 $290.0100
16+ $21.6673 $346.6768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess