CRD4510-150-M

Part No CRD4510-150-M
Manufacturer CR Magnetics Inc.
Catalog Specialized Sensors
Description Data Stream RS485 Digital AC Voltage Transducer, True RMS, Single Element, 45 - 65 Hz Freq Range, 0 - 150 VAC Input Range, Modbus Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications

Category Specialized Sensors
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384862-CRD4510-150-M

You May Also Be Interested in

Infineon Technologies
IC TIRE PRESSURE SENSOR DSOSP-14
Need more? Email Us
Infineon Technologies
IC TIRE PRESSURE SENSOR PDSO-14
Lowest to $1.1860
IDT, Integrated Device Technology Inc
SENSOR BIOMONITOR I2C OUTPUT
Lowest to $2.2610
Semtech Corporation
SENSOR SAR CONTROLLER I2C OUTPUT
Lowest to $0.8480
ams
SENSOR OPTICAL I2C OUTPUT
Lowest to $3.7143
Bosch Sensortec
SENSOR RH PRESSURE TEMP VOC
Lowest to $5.1429
Infineon Technologies
FINGERTIP CHIP
Lowest to $48.8050
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $2.0440
Luna Optoelectronics
DETECTOR/AMP RED 100KOHM TO-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.5845
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.2922
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2728
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0708
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0996
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $7.0721
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0150
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2838
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.6852
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $14.1901
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0545
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.0996

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention