EN
  • EN
  • DE

CRPS24VDC-240

Part No CRPS24VDC-240
Manufacturer CR Magnetics Inc.
Catalog Industrial, DIN Rail Power Supplies
Description AC to DC Power Supply, Single Element, 145 ~ 265VAC/VDC Input Range, 50 - 60 Hz, 24VDC @ 400mADC Output Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial, DIN Rail Power Supplies
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384933-CRPS24VDC-240
Package Bulk
Product Status Active
Input Type AC
Number of Outputs 1
AC Voltage - Input 240VAC
Voltage - Output 1 24V
Current - Output (Max) 200mA
Power (Watts) 5W
Applications ITE (Commercial)
Features Universal Input
Size / Dimension 2.99" L x 1.42" W x 3.28" H (76.0mm x 36.0mm x 83.0mm)
Approval Agency CE
Ultra Librarian 3D Model Ultra Librarian CRPS24VDC-240 CAD Model

You May Also Be Interested in

XP Power
DC/DC DIN RAIL SUPPLY 24V 30W
Lowest to $96.4182
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 12V 15W
Lowest to $11.4192
Mean Well Enterprises Co., Ltd.
DC/DC DIN RAIL SUPPLY 24V 15W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 12V 76W
Lowest to $23.8653
MORNSUN Science& Technology Ltd.
ENCLOSED DC DC CONVERTERS 15W 1
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 48V 480W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 24V 120W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 48V 480W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 5V 15W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess