The C3D06060 is a silicon carbide (SiC) Schottky diode manufactured by Cree (now Wolfspeed). This diode is designed for high-performance power applications requiring fast switching speeds, high efficiency, and high-temperature operation. It is commonly used in power factor correction (PFC) circuits, motor drives, and other power electronic systems.
Applications
- Power Factor Correction (PFC)
- Motor Drives
- Solar Inverters
- Uninterruptible Power Supplies (UPS)
- Switch-Mode Power Supplies (SMPS)
Features
- Zero Reverse Recovery Current
- High-Frequency Operation
- Temperature-Independent Switching Behavior
- Extremely Fast Switching
- High Forward Surge Current Capability
Benefits
- Increased System Efficiency: Reduces switching losses in power converters.
- Improved Thermal Performance: Operates at higher temperatures with minimal derating.
- Smaller System Size: Enables the use of smaller heat sinks and passive components.
- Higher Reliability: Robust design for demanding applications.
- Reduced EMI: Lower switching noise compared to silicon diodes.
Technical Specifications:
- Voltage Rating: 600V
- Current Rating: 6A
- Forward Voltage: Typically around 1.6V at rated current
- Operating Temperature: -55°C to +175°C
- Package: TO-220 or similar