EN
  • EN
  • DE

MLEAMB-A1-0000-000W01

Part No MLEAMB-A1-0000-000W01
Manufacturer Cree Inc.
Catalog LED Lighting - Color
Description LED XLAMP MLE AMBER 590NM 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Cree Inc.
Packaging Reel - TR
Status Active
Color Amber
Wavelength 590nm (585nm to 595nm)
Current - Test 150mA
Forward Voltage 2.4V
Lumens/Watt @ Current - Test 69 lm/W
Current - Max 250mA
Flux @ Current/Temperature - Test 25 lm (24 lm to 27 lm)
Temperature - Test 25°C
Viewing Angle 125°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.052" (1.33mm)
Thermal Resistance of Package 24°C/W
Win Source Part Number 1077688-MLEAMB-A1-0000-000W01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLEAMB-A1-0000-000W01 CAD Model

Description

The MLEAMB-A1-0000-000W01 is an amber LED from Cree Inc.

  • Maximum Seated Height: 0.052" (1.33mm)
  • Mounting: SMD (SMT)
  • Maximum Current: 250mA
  • Forward Voltage: 2.4V
  • Viewing Angle: 125°
  • Current Test: 150mA
  • Wavelength: 590nm (585nm to 595nm)
  • Lumens/Watt @ Current-Test: 69 lm/W
  • Thermal Resistance: 24°C/W
  • Flux @ Current/Temperature-Test: 25 lm (24 lm to 27 lm)
  • Temperature-Test: 25°C
  • Category: Optoelectronics
  • Status: Active
  • Packaging: Reel - TR
  • Popularity: Medium
  • Supply and Demand Status: Balance

You May Also Be Interested in

Lumileds
BLUE
Lowest to $1.4130
Lumileds
LED LUXEON Z AMBER 590NM SMD
Need more? Email Us
Lumins Inc.
LED SST10 RED 730NM SMD
Lowest to $1.3723
Cree Inc.
LED XLAMP XPE RED-ORG 615NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED 625NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE RED-ORG 615NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE2 AMBER SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 RED 620NM SMD
Need more? Email Us
AMS-TAOS USA Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9051 $58.8315
160+ $0.7427 $118.8320
245+ $0.7195 $176.2775
335+ $0.6962 $233.2270
430+ $0.6731 $289.4330
575+ $0.6034 $346.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess