EN
  • EN
  • DE

XTEHVW-Q0-SARA-A0000HDE5

Part No XTEHVW-Q0-SARA-A0000HDE5
Manufacturer Cree Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cree Inc.
Win Source Part Number 411028-XTEHVW-Q0-SARA-A0000HDE5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XTEHVW-Q0-SARA-A0000HDE5 CAD Model

Description

The XTEHVW-Q0-SARA-A0000HDE5 is a high-power LED manufactured by Cree Inc. It belongs to their XLamp XTE High Voltage series, known for efficiency and reliability in a compact package. This LED is designed for applications requiring high luminous flux and efficacy, contributing to energy-saving solutions.

Applications:

  • Street Lighting: Its high efficacy and long lifespan make it suitable for street lighting applications, reducing energy consumption and maintenance costs.
  • High-Bay Lighting: It is used in high-bay lighting systems for warehouses and factories due to its high luminous output.
  • Outdoor Area Lighting: Suitable for parking lot and area lighting because of its robust design and high light output.
  • Retrofit Lamps: Can be used in retrofit LED lamps to replace traditional lighting technologies.

Features:

  • High Efficacy: Provides a high level of light output per watt of energy consumed.
  • High Voltage: Operates at a higher voltage, potentially simplifying driver design and reducing current requirements.
  • Compact Package: Allows for dense packing of LEDs, enabling smaller and more efficient luminaires.
  • Long Lifespan: Offers a long operational life, reducing maintenance and replacement costs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits:

  • Energy Savings: Reduced energy consumption due to high efficacy.
  • Lower Maintenance Costs: Long lifespan reduces the frequency of replacements.
  • Improved Light Quality: Provides bright and uniform illumination.
  • Reduced System Cost: High voltage operation can simplify driver design.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The XTEHVW-Q0-SARA-A0000HDE5 typically features a ceramic substrate and a silicone lens, providing high thermal conductivity and optical performance. It is designed to be reflow solderable, simplifying assembly processes. The specific electrical and optical characteristics (e.g., forward voltage, luminous flux, color temperature) will vary depending on the specific binning and testing conditions. Refer to the manufacturer's datasheet for precise specifications.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.9623

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess