EN
  • EN
  • DE

JB3030AWT-P-B35EA0000-N0000001

Part No JB3030AWT-P-B35EA0000-N0000001
Manufacturer CreeLED, Inc.
Catalog LED Lighting - White
Description CREE J SERIES JB3030 LIGHT EMITT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 3 Weeks
Features LED Lighting series White, Warm 3500K 2.8V 65mA 120° 1212 (3030 Metric)
Manufacturer CreeLED, Inc.
Series J
Package Reel - TR
Mounting Surface Mount
Package 1212 (3030 Metric)
Case / Package SMD
Family Name JB3030AWT
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 2138-JB3030AWT-P-B35EA0000-N0000001CT, JB3030AWT-00-0000-000A0BD335ECT-ND, JB3030AWT-00-0000-000A0BD335EDKR, JB3030AWT-00-0000-000A0BD335ETR, JB3030AWT-00-0000-000A0BD335ETR-ND, JB3030AWT-00-0000-000A0BD335E, JB3030AWT-00-0000-000A0BD335ECT, JB3030AWT-00-0000-000A0BD335E-ND, JB3030AWT-00-0000-000A0BD335EDKR-ND, 2138-JB3030AWT-P-B35EA0000-N0000001TR, 2138-JB3030AWT-P-B35EA0000-N0000001DKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863940-JB3030AWT-P-B35EA0000-N0000001
Ultra Librarian 3D Model Ultra Librarian JB3030AWT-P-B35EA0000-N0000001 CAD Model

Description

The JB3030AWT-P-B35EA0000-N0000001 is a white, warm LED lighting component from CreeLED Inc..

  • Series: J series
  • Package: 1212 (3030 Metric)
  • Current: 65mA
  • Viewing Angle: 120°
  • Forward Voltage: 2.8V
  • Packaging: Reel
  • Units per Package: 5,000
  • Estimated Production Lead Time: 3 weeks
  • RoHS: Compliant
  • MSL Level: 3 (168 hours)
  • Category: SMD
  • ECCN: EAR99

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309
Samsung
LED / LED Lighting series
Lowest to $0.0243
Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
Samsung
LED / LED Lighting series White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Lowest to $0.0947
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0638 $58.0580
2,210+ $0.0524 $115.8040
3,420+ $0.0507 $173.3940
4,710+ $0.0491 $231.2610
6,085+ $0.0475 $289.0375
8,155+ $0.0425 $346.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess