EN
  • EN
  • DE

MCE4WT-A2-0000-000HE7

Part No MCE4WT-A2-0000-000HE7
Manufacturer CreeLED, Inc.
Catalog LED Lighting - White
Description LED XLAMP WARM WHITE 3000K 8SMD / LED Lighting series White, Warm 3000K 3.1V 4 x 350mA 110° 8-SMD, Gull Wing Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr CreeLED, Inc.
Series XLamp® MC-E
Package Tape & Reel
Product Status Obsolete
Color White, Warm
CCT (K) 3000K
Flux @ 25°C, Current - Test 300lm (280lm ~ 320lm)
Current - Test 4 x 350mA
Voltage - Forward (Vf) (Typ) 3.1V
Lumens/Watt @ Current - Test 69 lm/W
CRI (Color Rendering Index) 80 (Typ)
Current - Max 4 x 700mA
Viewing Angle 110°
Mounting SMD (SMT)
Package / Case 8-SMD, Gull Wing Exposed Pad
Dimension 0.276" L x 0.295" W (7.00mm x 7.50mm)
Height - Seated (Max) 0.181" (4.60mm)
Thermal Resistance of Package 3°C/W
Base Product Number MCE4WT
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names MCE4WTA20000000HE7,MCE4WT-A2-0000-000HE7-ND,MCE4WT-A2-0000-000HE7TR,MCE4WT-A2-0000-000HE7DKR,MCE4WT-A2-0000-000HE7CT
Standard Package 200
Win Source Part Number 1006816-MCE4WT-A2-0000-000HE7
Ultra Librarian 3D Model Ultra Librarian MCE4WT-A2-0000-000HE7 CAD Model

Description

The CreeLED, Inc. MCE4WT-A2-0000-000HE7 is a white and warm LED lighting component. It is part of the XLamp® MC-E series and comes in a Tape & Reel package.

  • Series: XLamp® MC-E
  • Package: Tape & Reel
  • Height - Seated (Max): 0.181" (4.60mm)
  • Viewing Angle: 110°
  • Current - Max: 4 x 700mA
  • Voltage - Forward (Vf) (Typ): 3.1V
  • CCT (K): 3000K
  • CRI (Color Rendering Index): 80 (Typ)
  • Mounting Type: SMD (SMT)
  • Thermal Resistance of Package: 3°C/W
  • Use in: Optoelectronics such as LED Lighting - White

You May Also Be Interested in

Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us
Samsung
LED / LED Lighting series
Lowest to $0.0243
Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess