EN
  • EN
  • DE

XMLCTW-A0-0000-00C2AAAC1

Part No XMLCTW-A0-0000-00C2AAAC1
Manufacturer CreeLED, Inc.
Catalog OEM Souring
Description LED Quad-Colo Blue/Green/Red/White 39.8lm/148lm/114lm/140lm 3700K Chip LED 8-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466209-XMLCTW-A0-0000-00C2AAAC1
Manufacturer CreeLED, Inc.
Package Bulk
Product Status Obsolete
Color Red, Green, Blue, White - Warm (RGBW)
Wavelength 625nm Red, 528nm Green, 458nm Blue, 3200K White
Current - Test 350mA Red, 350mA Green, 350mA Blue, 350mA White
Voltage - Forward (Vf) (Typ) 2.25V Red, 3.3V Green, 3.1V Blue, 3.1V White
Lumens/Watt @ Current - Test 85 lm/W Red, 87 lm/W Green, 25 lm/W Blue, 83 lm/W White
Current - Max 1A Red, 1A Blue, 1A Green, 1A White
Luminous Flux @ Current/Temperature 67lm Red, 101lm Green, 27lm Blue, 90lm White
Temperature - Test 25°C
Viewing Angle 130°
Mounting Type Surface Mount
Package / Case 2020 (5050 Metric)
Supplier Device Package SMD
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Max) 0.124\
Ultra Librarian 3D Model Ultra Librarian XMLCTW-A0-0000-00C2AAAC1 CAD Model

Description

The XMLCTW-A0-0000-00C2AAAC1 is a quad-color LED chip produced by CREE, featuring blue, green, red, and white colors with luminous flux ratings of 39.8lm, 148lm, 114lm, and 140lm respectively at a color temperature of 3700K. This 8-pin SMD (Surface Mount Device) LED is tailored for advanced lighting solutions that require multiple colors from a single package. It offers exceptional brightness and color mixing capabilities, making it suitable for entertainment lighting, architectural lighting, and custom lighting applications. Its versatility and high performance make it a prime choice for designers and engineers looking to push the boundaries of traditional lighting. The XMLCTW-A0-0000-00C2AAAC1's energy efficiency and long lifespan ensure it is a cost-effective and sustainable option for complex lighting projects.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Altera
FPGA
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess