EN
  • EN
  • DE

A200027-14

Part No A200027-14
Manufacturer Crouse-Hinds
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000017-A200027-14
Categories OEM Parts(A-B)
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A200027-14 CAD Model

Description

The A200027-14 is a product manufactured by Crouse-Hinds, a company specializing in electrical products for hazardous and industrial environments. While the specific product details for the part number A200027-14 are not readily available without access to proprietary Crouse-Hinds catalogs or databases, based on Crouse-Hinds' product line, it is likely a conduit fitting, connector, or other electrical component designed for use in harsh or hazardous locations.

Applications

Based on the manufacturer and product type, the following are probable applications:

  • Hazardous Locations: Class I, II, and III environments where flammable gases, vapors, or dusts may be present.
  • Industrial Facilities: Manufacturing plants, refineries, chemical processing facilities, and other industrial environments.
  • Outdoor Installations: Areas exposed to weather, corrosion, and other environmental factors.
  • Electrical Conduit Systems: Protecting and routing electrical wiring in various applications.
  • Lighting Fixture Installations: Connecting and supporting lighting fixtures in industrial and hazardous locations.

Features

Given the manufacturer and likely application, possible features include:

  • Explosion-Proof Construction: Designed to contain an internal explosion without igniting the surrounding atmosphere (if intended for hazardous locations).
  • Corrosion Resistance: Constructed from materials resistant to corrosion from chemicals, moisture, and other environmental factors.
  • Robust Design: Rugged construction to withstand harsh industrial environments and physical abuse.
  • Threaded Connections: Typically features threaded connections for secure and reliable attachment to conduits and other fittings.
  • Grounding Provisions: Includes provisions for grounding to ensure electrical safety.

Benefits

Expected benefits of using a Crouse-Hinds component like this include:

  • Enhanced Safety: Reduces the risk of explosions and electrical hazards in hazardous locations.
  • Increased Reliability: Ensures reliable electrical connections and protection in demanding environments.
  • Reduced Downtime: Minimizes the need for maintenance and repairs due to robust construction and corrosion resistance.
  • Compliance with Standards: Meets relevant industry standards and regulations for hazardous locations and electrical safety.
  • Long Service Life: Provides a long service life, minimizing the total cost of ownership.

Additional Details

Without specific information on the A200027-14 part number, it's impossible to provide precise specifications. However, it is crucial to consult Crouse-Hinds' product catalogs, datasheets, or contact their technical support for detailed information on this specific part number, including material specifications, dimensions, weight, applicable certifications (e.g., UL, CSA, ATEX), and installation instructions. Selecting the correct fitting or connector is critical for ensuring the safety and reliability of electrical systems in hazardous and industrial locations. Proper installation according to manufacturer's instructions and applicable codes is essential for maintaining the integrity of the explosion-proof or corrosion-resistant design.

You May Also Be Interested in

Sony
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess