EN
  • EN
  • DE

82862006

Part No 82862006
Manufacturer Crouzet USA
Catalog Motors - AC, DC
Description GEARMOTOR 45 RPM 24V / Brushed DC Motor Gearmotor 45 RPM 3.9W 24VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Motors, Actuators, Solenoids and Drivers>Motors - AC, DC
Manufacturer Crouzet
Packaging Bulk
Type DC Motor
Function Gearmotor
Motor Type Brushed
Voltage - Rated 24VDC
RPM 45 RPM
Torque - Rated (oz-in / mNm) 70.81 / 500
Power - Rated 3.9W
Size / Dimension Round - 1.268" Dia (32.20mm)
Diameter - Shaft 0.157" (4.00mm)
Length - Shaft and Bearing 0.492" (12.50mm)
Mounting Hole Spacing 1.874" (47.60mm)
Termination Style Solder Tab
Gear Reduction Ratio 95.4
Weight 0.353 lb (160.12 g)
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8501.10.6060
Other Part Number 82862006-ND,966-1471
Standard Package 35
Win Source Part Number 1323854-82862006
Ultra Librarian 3D Model Ultra Librarian 82862006 CAD Model

Description

The DC Motor from Crouzet is a gearmotor with a voltage rating of 24VDC.

  • Power Rating: 3.9W
  • Torque Rating: 70.81 / 500 oz-in / mNm
  • Motor Type: brushed
  • Shaft Diameter: 0.157" (4.00mm)
  • Gear Reduction Ratio: 95.4
  • Shape: round
  • Diameter: 1.268" (32.20mm)
  • RoHS Compliant: true
  • Popularity: medium

You May Also Be Interested in

TDK Corporation
VIBRATION PIEZO MOTOR 12V
Need more? Email Us
Pololu Corporation
GEARMOTOR 2250 RPM 12V METAL
Need more? Email Us
Pololu Corporation
GEARMOTOR 76 RPM 12V METAL
Need more? Email Us
Pololu Corporation
GEARMOTOR 1300 RPM 6V METAL
Need more? Email Us
Pololu Corporation
GEARMOTOR 25 RPM 6V MTL
Need more? Email Us
Omron
3KW 240V 3000RPM BO 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 1500 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
400W 480V 2000RPM BOK 1S MTR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess