EN
  • EN
  • DE

PHUA3015-30A-21-000

Part No PHUA3015-30A-21-000
Manufacturer TDK Corporation
Catalog Motors - AC, DC
Description VIBRATION PIEZO MOTOR 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type DC Motor
Function Vibration, Piezo (Haptic)
Voltage - Rated 12VDC
Size / Dimension Rectangular - 1.181" x 0.591" (30.00mm x 15.00mm)
Termination Style Solder Pad
Temperature Range - Operating -10°C ~ 60°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1509098-PHUA3015-30A-21-000
Ultra Librarian 3D Model Ultra Librarian PHUA3015-30A-21-000 CAD Model

Description

N

You May Also Be Interested in

Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 100V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 100V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 400V
Need more? Email Us
Omron
3KW 480V 2000RPM B 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us
Omron
DECELERATOR
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 100V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess