The CVCO55BE1690181 is a Voltage Controlled Oscillator (VCO) manufactured by Crystek Corporation. VCOs are electronic oscillators whose oscillation frequency is controlled by a voltage input. This particular model is likely a custom part, designed for specific requirements.
Applications
- Phase-locked loops (PLLs) in communication systems.
- Frequency synthesizers.
- Test and measurement equipment.
- Radar systems.
- Satellite communication.
Features
- Voltage-controlled frequency output.
- Low phase noise.
- Wide tuning range.
- Excellent frequency stability.
- Small package size.
- Customizable frequency range and output power.
Benefits
- Provides a stable and accurate frequency source.
- Enables precise frequency control in various applications.
- Improves the performance of communication systems.
- Reduces phase noise and jitter.
- Simplifies circuit design.
Additional Details
Given that it's a custom part, detailed specifications are not publicly available and would depend on the original customer's requirements. However, typical parameters for VCOs include: frequency range (around 1690 MHz based on the name), tuning voltage range, output power, phase noise at various offsets, supply voltage, current consumption, and operating temperature range. The "CVCO55BE" prefix probably refers to a specific package size and type within Crystek's VCO product line. To obtain specific details, contacting Crystek directly with the part number is recommended. It's likely designed for applications requiring a stable and controllable frequency source around 1.69 GHz.