EN
  • EN
  • DE

CT3063(SL)(T1)

Part No CT3063(SL)(T1)
Manufacturer CT Micro International Corporation
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer CT Micro International Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821125-CT3063(SL)(T1)
Ultra Librarian 3D Model Ultra Librarian CT3063(SL)(T1) CAD Model

Description

The CT3063(SL)(T1) is a highly efficient and compact synchronous step-down DC-DC converter manufactured by CT Micro International Corporation. This converter is designed to provide a stable and regulated output voltage from a higher input voltage, making it ideal for a wide range of portable and battery-powered applications.

Applications

  • Portable media players
  • Mobile phones
  • Digital cameras
  • GPS devices
  • Small handheld devices

Features

  • High efficiency up to 95%
  • Low quiescent current
  • Adjustable output voltage
  • Over-current protection
  • Short-circuit protection

Benefits

  • Extends battery life in portable devices
  • Reduces heat dissipation
  • Provides a stable and accurate output voltage
  • Protects the load from damage due to over-current or short-circuit conditions
  • Small footprint for space-constrained applications

The CT3063(SL)(T1) operates with a high switching frequency, allowing for the use of smaller external components. This contributes to a compact overall solution size, which is essential for portable devices. The high efficiency of the converter minimizes power loss, enabling longer battery life and reducing heat generation. The adjustable output voltage feature provides flexibility in meeting the specific requirements of different applications. The built-in over-current and short-circuit protection mechanisms ensure the safety and reliability of the system.

This DC-DC converter is suitable for a wide range of applications where efficient power conversion is critical. Its small size and high performance make it an excellent choice for portable devices such as mobile phones, digital cameras, and GPS devices. It is also well-suited for use in other battery-powered applications where minimizing power consumption is important. The CT3063(SL)(T1) provides a reliable and cost-effective solution for power management in portable electronic devices.

Design considerations when using the CT3063(SL)(T1) include selecting appropriate external components such as inductors and capacitors. Careful attention should be paid to the component values and their placement on the circuit board to ensure optimal performance and stability. The thermal performance of the converter should also be considered, particularly in applications where the device is operating at high power levels. By following good design practices, the CT3063(SL)(T1) can provide a highly efficient and reliable power conversion solution.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1502 $57.8270
935+ $0.1236 $115.5660
1,445+ $0.1201 $173.5445
2,000+ $0.1155 $231.0000
2,580+ $0.1120 $288.9600
3,450+ $0.1005 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess