EN
  • EN
  • DE

VCP1213

Part No VCP1213
Manufacturer CTS Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006285-VCP1213
Categories OEM Parts(T-Z)
Manufacturer CTS Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VCP1213 CAD Model

Description

The VCP1213 is a voltage-controlled programmable crystal oscillator (VCPXO) from CTS Corporation. It is designed to provide a highly stable and precise frequency source for various electronic applications, particularly in communication and timing systems where accurate clock signals are crucial. The device allows for fine-tuning of the output frequency via an external control voltage.

Applications

  • Communication systems (e.g., base stations, wireless transceivers)
  • Timing and synchronization equipment
  • Test and measurement instruments
  • Phase-locked loops (PLLs)
  • Frequency synthesizers

Features

  • Voltage-controlled frequency adjustment: Allows for fine-tuning of the output frequency via an external control voltage.
  • High frequency stability: Provides a stable and accurate frequency source, minimizing frequency drift and jitter.
  • Low phase noise: Minimizes phase noise, ensuring clean and reliable clock signals.
  • Wide frequency range: Supports a broad range of output frequencies to meet diverse application requirements.
  • Low power consumption: Operates at low power consumption, making it suitable for battery-powered devices.
  • Compact size: Available in a small package size for space-constrained applications.
  • Excellent linearity: Exhibits excellent linearity between the control voltage and the output frequency.
  • RoHS compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits

  • Improved system performance: Provides a stable and accurate frequency source, improving the overall performance of the system.
  • Reduced jitter and phase noise: Minimizes jitter and phase noise, ensuring reliable data transmission and signal integrity.
  • Simplified frequency tuning: Allows for easy and precise frequency tuning via an external control voltage.
  • Lower power consumption: Reduces power consumption, extending battery life in portable devices.
  • Reduced board space: Occupies minimal board space, allowing for more compact designs.
  • Enhanced system reliability: Provides a robust and reliable frequency source, improving system reliability.

Additional Details

The VCP1213 typically requires an external power supply and control voltage. The output frequency can be adjusted within a specified range by varying the control voltage. Detailed technical specifications, including frequency range, frequency stability, phase noise, and power consumption, are available in the product datasheet. Proper termination and filtering techniques should be used to ensure optimal performance and minimize noise.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess