EN
  • EN
  • DE

766163331G

Part No 766163331G
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description RES ARRAY 8 RES 330 OHM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer CTS Resistor Products
Series 766
Packaging Tube
Part Status Obsolete(EOL)
Circuit Type Isolated
Resistance (Ohms) 330
Tolerance ±2%
Number of Resistors 8
Number of Pins 16
Power Per Element 160mW
Temperature Coefficient ±100ppm/°C
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Dimension 0.390" L x 0.154" W (9.90mm x 3.90mm)
Height - Seated (Maximum) 0.069" (1.75mm)
Win Source Part Number 766156-766163331G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 766163331G CAD Model

Description

The CTS Resistor Products 766156-766163331G is an obsolete resistor network.

  • Resistance: 330 Ohms
  • Tolerance: ±2%
  • Resistors: 8 Isolated
  • Power Per Element: 160mW
  • Temperature Coefficient: ±100ppm/°C
  • Operating Temperature: -55°C to 125°C
  • Package: 16-SOIC (0.154", 3.90mm width) tube
  • Mounting: Surface Mount Technology (SMT)
  • Pieces Per Package: 49
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 475 OHM 1206
Need more? Email Us
Royal Ohm
4D03WGF3901T5E Royalohm Resistor Networks & Arrays 1/16W 0.01 3.9K datasheet, inventory, & pricing.
Lowest to $0.0198
Panasonic
RES ARRAY 4 RES 1K OHM 0502
Lowest to $0.0620
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0437
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Lowest to $1.7463
Panasonic
RES ARRAY 4 RES 8.2 OHM 0804
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0126
Panasonic
EXB-38V331JV Panasonic Resistor Networks & Arrays 330 OHM 5% datasheet, inventory, & pricing.
Need more? Email Us
Royal Ohm
4D03WGJ0101T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 100R datasheet, inventory, & pricing.
Lowest to $0.0175

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4313 $69.7252
9+ $14.3035 $128.7315
13+ $13.8565 $180.1345
18+ $13.4096 $241.3728
23+ $12.9626 $298.1398
30+ $11.6216 $348.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess