EN
  • EN
  • DE

YC104-JR-0710KL

Part No YC104-JR-0710KL
Manufacturer Yageo
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 10K OHM 0602
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr YAGEO
Series YC104
Package Tape & Reel
Product Status Active
Circuit Type Isolated
Resistance (Ohms) 10k
Tolerance ±5%
Number of Resistors 4
Resistor Matching Ratio -
Resistor-Ratio-Drift -
Number of Pins 8
Power Per Element 31mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Applications Automotive AEC-Q200, DDRAM, SDRAM
Mounting Type Surface Mount
Package / Case 0502 (1406 Metric) Convex, Long Side Terminals
Supplier Device Package -
Size / Dimension 0.055" L x 0.024" W (1.40mm x 0.60mm)
Height - Seated (Max) 0.018" (0.45mm)
Base Product Number YC104-JR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 1374006-YC104-JR-0710KL
Ultra Librarian 3D Model Ultra Librarian YC104-JR-0710KL CAD Model

Description

The YAGEO 1374006-YC104-JR-0710KL is a resistor network with a resistance of 10k Ohms.

  • Manufacturer: YAGEO
  • Resistance: 10k Ohms
  • Number of Resistors: 4
  • Power Rating per Element: 31mW
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Surface Mountable
  • Package / Case: 0502 (1406 Metric) convex, long side terminals
  • Status: Active
  • Series: YC104
  • Applications: Automotive AEC-Q200, DDRAM, and SDRAM
  • Tolerance: ±5%
  • Temperature Coefficient: ±200ppm/°C

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 8.2 OHM 0804
Need more? Email Us
Royal Ohm
4D03WGJ0101T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 100R datasheet, inventory, & pricing.
Lowest to $0.0175
Royal Ohm
4D03WGF3901T5E Royalohm Resistor Networks & Arrays 1/16W 0.01 3.9K datasheet, inventory, & pricing.
Lowest to $0.0198
Bourns Inc.
RES ARRAY 4 RES 510 OHM 1206
Need more? Email Us
Analog Devices Inc.
RES ARRAY 4 RES 1K OHM 8TSSOP
Lowest to $17.5940
Rohm Semiconductor
2 ±5% 1MΩ 62.5mW ±200ppm/℃ 0603x2 Resistor Networks, Arrays RoHS
Lowest to $0.0292
Panasonic
RES ARRAY 4 RES 1K OHM 0502
Lowest to $0.0620
KOA Speer
Resistor Networks & Arrays 1/16watt 15Kohms 5% CONCAVE SQUARE
Need more? Email Us
Panasonic
EXB-S8V102J Panasonic Resistor Networks & Arrays Resistor Array Chip 4 elements datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3,145+ $0.0159 $50.0055
7,635+ $0.0131 $100.0185
11,815+ $0.0127 $150.0505
16,265+ $0.0123 $200.0595
21,010+ $0.0119 $250.0190
28,305+ $0.0106 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 3145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess