EN
  • EN
  • DE

HHV-50JT-52-1M

Part No HHV-50JT-52-1M
Manufacturer Yageo
Catalog Through Hole Resistors
Description RES 1M OHM 5% 1/2W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Through Hole Resistors
Mfr YAGEO
Series HHV
Product Status Active
Resistance 1 MOhms
Tolerance ±5%
Power (Watts) 0.5W, 1/2W
Composition Metal Film
Features Flame Retardant Coating, High Voltage, Safety
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Size / Dimension 0.130" Dia x 0.354" L (3.30mm x 9.00mm)
Height - Seated (Max) -
Number of Terminations 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 1374816-HHV-50JT-52-1M
Ultra Librarian 3D Model Ultra Librarian HHV-50JT-52-1M CAD Model

Description

The 1374816-HHV-50JT-52-1M is a high voltage resistor with a resistance of 1 MOhms and a power rating of 0.5W. It has a tolerance of ±5% and a temperature coefficient of ±200ppm/°C.

  • Resistance: 1 MOhms
  • Power Rating: 0.5W
  • Tolerance: ±5%
  • Temperature Coefficient: ±200ppm/°C
  • Series: HHV
  • Mounting Type: Through-Hole
  • Package: Axial
  • Size: 0.130" diameter and 0.354" length
  • Coating: Flame Retardant

You May Also Be Interested in

IRC - a TT electronics Company.
RES 47 OHM 1W 5% AXIAL
Need more? Email Us
IRC - a TT electronics Company.
RES METAL 0.02 OHM 1W 1% RADIAL
Need more? Email Us
IRC - a TT electronics Company.
RES 6.8 OHM 2W 5% AXIAL
Need more? Email Us
IRC - a TT electronics Company.
RES METAL 0.015 OHM 3W 1% RADIAL
Need more? Email Us
Bourns Inc.
RES 2 OHM 1% 100W TO247
Lowest to $14.2001
Vishay
PTF5630K900FZEB Vishay / Dale Metal Film Resistors - Through Hole 1/8watt 30.9K ohms 1% 5ppm datasheet, inventory, & pricing.
Lowest to $9.9006
IRC - a TT electronics Company.
RES 2.2 OHM 2W 5% AXIAL
Need more? Email Us
TE Connectivity
Fixed Resistor, Wire Wound, 5W,
Need more? Email Us
Welwyn Components Limited
MFR4-15RFI Welwyn Components / TT Electronics Metal Film Resistors - Through Hole 15 ohm 1% 0.5W datasheet, inventory, & pricing.
Lowest to $0.3318

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess