EN
  • EN
  • DE

RT1402B7

Part No RT1402B7
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description RESISTOR NETWORK SMD BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr CTS Resistor Products
Series ClearONE™
Package Bulk
Product Status Obsolete
Circuit Type Dual Terminator
Resistance (Ohms) 50
Tolerance ±1%
Number of Resistors 18
Number of Pins 27
Power Per Element 50mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Applications DDR SDRAM
Mounting Type Surface Mount
Package / Case 27-LBGA
Supplier Device Package 27-BGA (9x3)
Size / Dimension 0.354" L x 0.118" W (9.00mm x 3.00mm)
Height - Seated (Max) 0.053" (1.34mm)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 661378-RT1402B7
Ultra Librarian 3D Model Ultra Librarian RT1402B7 CAD Model

Description

The 661378-RT1402B7 is a resistor network from the ClearONE™ series. It is designed for use in DDR SDRAM applications.

  • Packaging: Bulk format
  • Size: 0.354" L x 0.118" W (9.00mm x 3.00mm)
  • Seated Height: 0.053" (1.34mm)
  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Resistance: 50 ohms
  • Circuit Type: Dual terminator
  • Resistors: 18
  • Pins: 27
  • Power per Element: 50mW
  • Mounting: Surface mountable
  • Package: 27-LBGA package
  • Operating Temperature: -55°C to 125°C
  • Manufacturer: CTS Resistor Products
  • Product Status: Obsolete

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5934 $59.6482
55+ $2.1280 $117.0400
85+ $2.0616 $175.2360
116+ $1.9951 $231.4316
150+ $1.9285 $289.2750
201+ $1.7290 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess