EN
  • EN
  • DE

RT1403B7

Part No RT1403B7
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description RESISTOR NETWORK SMD BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr CTS Resistor Products
Series ClearONE™
Package Bulk
Product Status Obsolete
Circuit Type Dual Terminator
Resistance (Ohms) 25
Tolerance ±1%
Number of Resistors 18
Number of Pins 27
Power Per Element 50mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Applications DDR SDRAM
Mounting Type Surface Mount
Package / Case 27-LBGA
Supplier Device Package 27-BGA (9x3)
Size / Dimension 0.354" L x 0.118" W (9.00mm x 3.00mm)
Height - Seated (Max) 0.053" (1.34mm)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 661379-RT1403B7
Ultra Librarian 3D Model Ultra Librarian RT1403B7 CAD Model

Description

The 661379-RT1403B7 is a resistor network array from the ClearONE™ series by CTS Resistor Products. It is designed for use in DDR SDRAM applications.

  • Package Size: 0.354" L x 0.118" W (9.00mm x 3.00mm)
  • Mounting: Surface mount technology
  • Resistors: 18 resistors
  • Resistance: 25 ohms each
  • Circuit Type: Dual terminator circuit
  • Package: 27-LBGA package
  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Power per Element: 50mW
  • Seated Height: 0.053" (1.34mm)
  • Operating Temperature: -55°C to 125°C
  • ECCN: OBSOLETE
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess