EN
  • EN
  • DE

PSK-15D-24

Part No PSK-15D-24
Manufacturer CUI Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 15W / Enclosed AC DC Converters 1 Output 24V 625mA 85 ~ 305 VAC, 100 ~ 430 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr CUI Inc.
Series PSK-15D (15W)
Package Tray
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1 24V
Current - Output (Max) 625mA
Power (Watts) 15 W
Applications Household Appliances, ITE (Commercial) , Medical
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 86%
Mounting Type Through Hole
Package / Case 5-DIP Module, 4 Leads
Size / Dimension 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm)
Approval Agency CE, cURus
Standard Number 60335-1; 60601-1; 62368-1
Line Regulation ±0.5%
Load Regulation ±1%
Standard Package 35
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1351782-PSK-15D-24
Ultra Librarian 3D Model Ultra Librarian PSK-15D-24 CAD Model

Description

The PSK-15D-24 is a 15W enclosed AC-DC converter with a through-hole mounting type manufactured by MEAN WELL.

  • Package Size: 1.87" L x 1.06" W x 0.93" H
  • Applications: Household Appliances, ITE (Commercial), and Medical
  • Standard Package: 35
  • Maximum Output Current: 625mA
  • Input Voltage: 85~305VAC and 100~430VDC
  • Output Voltage: 24V
  • Efficiency: 86%
  • Operating Temperature: -40°C to 85°C (with derating)
  • ECCN: EAR99
  • Approvals: CE and cURus

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 5W
Lowest to $10.6363
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $107.2654

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess