EN
  • EN
  • DE

TS05-66-50-BK-260-SMT-67

Part No TS05-66-50-BK-260-SMT-67
Manufacturer CUI Inc.
Catalog Tactile Switches
Description 6 X 6 MM, 5 MM ACTUATOR HEIGHT, / Tactile Switch SPST-NO Top Actuated Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Tactile Switches
Mfr CUI Devices
Series TS05
Package Bag
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 12VDC
Actuator Type Standard
Mounting Type Surface Mount
Actuator Height off PCB, Vertical 5.00mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.10mm x 6.10mm
Illumination Non-Illuminated
Operating Force 260gf
Ingress Protection IP67 - Dust Tight, Waterproof
Temperature Range - Operating -30°C ~ 80°C
Actuator Material Polyamide (PA6T) , Nylon 6T
Switch Travel 0.25mm
Mechanical Life 60,000 Cycles
Base Product Number TS05-66
Standard Package 1,000
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 1337299-TS05-66-50-BK-260-SMT-67
Ultra Librarian 3D Model Ultra Librarian TS05-66-50-BK-260-SMT-67 CAD Model

Description

The TS05-66-50-BK-260-SMT-67 is a tactile switch that belongs to the category of switches.

  • Circuit: SPST-NO
  • Switch Function: Off-Mom
  • Contact Rating @ Voltage: 0.05A @ 12VDC
  • Switch Travel: 0.25mm
  • Termination Style: Gull Wing
  • Packaging: Bag
  • Ingress Protection: IP67 - Dust Tight, Waterproof
  • Mechanical Life: 60,000 Cycles
  • Operating Force: 260gf
  • Operating Temperature: -30°C ~ 80°C
  • Manufacturer: CUI Devices
  • Base Product Number: TS05-66

You May Also Be Interested in

C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.2720
ALPS Electric
Switch Tactile N.O. SPST Round Button J-Bend 0.05A 16VDC 500000Cycles 4N SMD T/R
Lowest to $0.3981
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.3396
ALPS Electric
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 2.55N Thru-Hole Loose Piece
Lowest to $0.0793
Apem Inc.
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.4043
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.1141
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3379
Omron
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $1.2265
Apem Inc.
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess