EN
  • EN
  • DE

TLP665JF(D4,S,C,F)

Part No TLP665JF(D4,S,C,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100049-TLP665JF(D4,S,C,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP665JF(D4,S,C,F) CAD Model

Description

The TLP665JF(D4,S,C,F) is a high-speed, high-CMR (Common Mode Rejection) photocoupler manufactured by Toshiba Semiconductor and Storage. It features a GaAlAs LED optically coupled to a high-gain, high-speed photodetector IC. This configuration allows for isolated signal transmission with excellent noise immunity, making it suitable for demanding industrial applications.

Applications:

  • Inverter Control: Used in inverters for motor control and power conversion applications, providing isolated feedback and gate drive signals.
  • Industrial Automation: Found in PLCs (Programmable Logic Controllers), servo drives, and other industrial automation equipment to isolate control and data signals.
  • Communication Interfaces: Implements isolated interfaces such as RS-485, CAN, and other industrial communication protocols.
  • Power Supplies: Used in switching power supplies for isolated feedback control and protection circuits.
  • Digital Logic Isolation: Isolates digital logic circuits in noisy environments to prevent interference and ensure reliable operation.

Features:

  • High Common Mode Transient Immunity (CMR): Excellent CMR performance ensures reliable data transmission in noisy industrial environments.
  • High-Speed Operation: Supports high data rates for fast signal transmission.
  • High Isolation Voltage: Provides high electrical isolation between the input and output.
  • Low Input Current: Requires low input current for efficient operation.
  • Small Package: Compact package allows for high-density mounting.
  • Safety Standards Compliance: Meets relevant safety standards for industrial applications.

Benefits:

  • Reliable Data Transmission: High CMR ensures accurate data transmission even in the presence of strong electrical noise.
  • Fast Signal Transfer: High-speed operation enables real-time control and communication.
  • Enhanced Safety: High isolation voltage protects equipment and personnel from electrical hazards.
  • Efficient Operation: Low input current reduces power consumption.
  • Compact Design: Small package allows for integration into space-constrained applications.

Typical Specifications:

Common Mode Transient Immunity (CMR): Typically > 10 kV/μs (check datasheet for specific value)

Data Rate: Up to 10 Mbps or higher (check datasheet)

Isolation Voltage: Typically 3750 Vrms or higher (check datasheet)

Forward Current (IF): 5 mA

Supply Voltage (VCC): 3.3V or 5V (check datasheet)

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0909 $54.5450
115+ $0.8951 $102.9365
175+ $0.8672 $151.7600
240+ $0.8392 $201.4080
310+ $0.8112 $251.4720
415+ $0.7273 $301.8295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,016 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess