EN
  • EN
  • DE

TS05-66-80-BK-260-SMT-67

Part No TS05-66-80-BK-260-SMT-67
Manufacturer CUI Inc.
Catalog Tactile Switches
Description 6 X 6 MM, 8 MM ACTUATOR HEIGHT, / Tactile Switch SPST-NO Top Actuated Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Tactile Switches
Mfr CUI Devices
Series TS05
Package Bag
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 12VDC
Actuator Type Standard
Mounting Type Surface Mount
Actuator Height off PCB, Vertical 8.00mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.10mm x 6.10mm
Illumination Non-Illuminated
Operating Force 260gf
Ingress Protection IP67 - Dust Tight, Waterproof
Temperature Range - Operating -30°C ~ 80°C
Actuator Material Polyamide (PA6T) , Nylon 6T
Switch Travel 0.25mm
Mechanical Life 60,000 Cycles
Base Product Number TS05-66
Standard Package 1,000
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 1337298-TS05-66-80-BK-260-SMT-67
Ultra Librarian 3D Model Ultra Librarian TS05-66-80-BK-260-SMT-67 CAD Model

Description

The TS05 series tactile switch from CUI Devices has a circuit configuration of SPST-NO and switch function of Off-Mom.

  • Circuit: SPST-NO
  • Switch Function: Off-Mom
  • Termination Style: Gull Wing
  • Standard Package: 1,000
  • Ingress Protection: IP67
  • Actuator Material: Polyamide (PA6T), Nylon 6T
  • Mechanical Life: 60,000 Cycles
  • Operating Temperature: -30°C ~ 80°C
  • Outline: 6.10mm x 6.10mm
  • Illumination: Non-Illuminated
  • Switch Travel: 0.25mm
  • Operating Force: 260gf
  • Actuator Type: Top Actuated
  • Actuator Height off PCB, Vertical: 8.00mm
  • Actuator Color: Black
  • Mounting Type: Surface Mount

You May Also Be Interested in

C&K Components
Right Angle Sealed Tact Switch for SMT | SWITCH TACTILE SPST-NO 1VA 32V
Lowest to $3.2124
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
Panasonic
Switch Tactile N.O. SPST Round Button J-Bend 0.02A 15VDC 3.4N SMD T/R / SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.4365
Apem Inc.
Lowest to $5.1513
Apem Inc.
Lowest to $0.0861
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.7173
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.4546
Panasonic
Lowest to $2.3566

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess