EN
  • EN
  • DE
  • IT

SJ-43516-SMT-TR

Part No SJ-43516-SMT-TR
Manufacturer CUI Inc.
Catalog Barrel - Audio Connectors
Description CONN JACK 4COND 3.5MM SMD R/A  /  3.50mm (0.141", 1/8", Mini Plug) - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Barrel - Audio Connectors
Mfr CUI Devices
Series SJ
Package Tape & Reel
Connector Type Phone Jack
Gender Female
Signal Lines Stereo (4 Conductor, TRRS)
Industry Recognized Mating Diameter 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter 0.142" (3.60mm)
Number of Positions/Contacts 4 Conductors, 6 Contacts
Internal Switch(s) Two Switches
Mounting Type Surface Mount, Right Angle
Termination Solder
Shielding Unshielded
Features Board Guide
Temperature Range - Operating -20°C ~ 85°C
Voltage - Rated 12VDC
Current Rating (Amps) 1 A
Mating Length/Depth 0.551" (14.00mm)
Contact Material - Plating Silver
Body Color Black
Housing Material Polyamide (PA6T), Nylon 6T
Contact Material Brass; Copper Alloy
Base Product Number SJ-43
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names CP-43516SJDKR,045-0918R,SJ-43516-SMT,SJ43516SMTTR,CP-43516SJTR,CP-43516SJCT-NDR,CP-43516SJCT,CP-43516SJDKR-NDR,CP-43516SJTR-NDR
Standard Package 1,000
Win Source Part Number 1093219-SJ-43516-SMT-TR
Ultra Librarian 3D Model Ultra Librarian SJ-43516-SMT-TR CAD Model

Description

The SJ-43516-SMT-TR from CUI Devices is a phone jack connector with 4 conductors and 6 contacts.

  • Conductors: 4
  • Contacts: 6
  • Features: Board Guide, Solder Termination
  • Package: Tape & Reel
  • Contact Material: Brass and Copper Alloy
  • Gender: Female
  • Category: Connectors, Interconnects
  • Series: Barrel - Audio Connectors
  • ECCN: EAR99
  • Popularity: Moderate
  • HTSUS Code: 8536.69.4040
  • Other Part Numbers: 52207-0533, 95503-2881, 39-00-0077, 84952-4, 1586019-6, and 1-84952-0

You May Also Be Interested in

Schurter Inc.
CONN PLUG STEREO 3.5MM 3COND
Lowest to $42.7021
Neutrik
NM2P Fiber Optic Connectors
Need more? Email Us
125
Switchcraft Inc.
CONN JACK MONO 3.55MM
Need more? Email Us
Neutrik
3 pole 1/4\
Need more? Email Us
Same Sky
CONN JACK MONO 2.5MM R/A
Lowest to $1.1604
Neutrik
NP3TB-R Fiber Optic Connectors
Need more? Email Us
Switchcraft Inc.
CONN PLUG STEREO 3.5MM RA 3COND
Need more? Email Us
Neutrik
NP3TT-1-R Fiber Optic Connectors
Need more? Email Us
Amphenol
1/4\
Lowest to $8.1022

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5882 $63.5280
90+ $1.3031 $117.2790
135+ $1.2624 $170.4240
185+ $1.2217 $226.0145
240+ $1.1809 $283.4160
320+ $1.0588 $338.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess