EN
  • EN
  • DE
  • IT

SJ2-2533D-SMT-TR

Part No SJ2-2533D-SMT-TR
Manufacturer CUI Inc.
Catalog Barrel - Audio Connectors
Description AUDIO JACK, 2.5 MM, RT, 3 CONDUC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer CUI Inc.
Packaging Reel - TR
Status Active
Connector Type Phone Jack
Gender Female
Signal Lines Stereo
Industry Recognized Mating Diameter 2.50mm (0.094", 3/32", Sub Mini, Miniature) - Headphone
Actual Diameter 0.102" (2.60mm)
Number of Positions/Contacts 3 Conductors, 5 Contacts
Internal Switch(s) Two Switches
Mounting Surface Mount, Right Angle
Termination Solder
Features Board Guide
Voltage Rating 12VDC
Current Rating 1A
Mating Length/Depth 0.433" (11.00mm)
Contact Material - Plating Silver
Body Color Black
Housing Material Polyamide (PA10T), Nylon 10T
Temperature Range - Operating -25°C to 85°C
Win Source Part Number 1003453-SJ2-2533D-SMT-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SJ2-2533D-SMT-TR CAD Model

Description

The SJ2-2533D-SMT-TR is a surface mount phone jack connector from CUI Inc.

  • Manufacturer: CUI Inc.
  • Configuration: 3 Conductor, 5 Contact
  • Gender: Female
  • Voltage Rating: 12VDC
  • Current Rating: 1A
  • Housing Material: Polyamide (PA10T) and Nylon 10T
  • Contact Material Plating: Silver
  • Mating Diameter: 2.50mm
  • Mating Length: 0.433 inches
  • Packaging: Reel
  • Operating Temperature Range: -25°C to 85°C

You May Also Be Interested in

Neutrik
NM3P Fiber Optic Connectors
Need more? Email Us
Neutrik
NF2D-B-4 Fiber Optic Connectors
Need more? Email Us
Neutrik
NL4FX-9 Fiber Optic Connectors
Need more? Email Us
Neutrik
3 pole 1/4\
Need more? Email Us
Switchcraft Inc.
CONN PLUG MONO 2.46MM 2COND
Need more? Email Us
Neutrik
NM3J Fiber Optic Connectors
Need more? Email Us
Same Sky
CONN JACK MONO 2.5MM R/A
Lowest to $1.1604
Schurter Inc.
CONN PLUG STEREO 3.5MM 3COND
Lowest to $42.7021
Kycon, Inc.
STEREO JACK 2.5MM, SMT NON-THREA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1370 $68.2200
140+ $0.9331 $130.6340
215+ $0.9038 $194.3170
300+ $0.8747 $262.4100
385+ $0.8457 $325.5945
515+ $0.7580 $390.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess