EN
  • EN
  • DE

VBT1-S5-S5-SMT-TR

Part No VBT1-S5-S5-SMT-TR
Manufacturer CUI Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr CUI Inc.
Series VBT1-SMT (1W)
Package Tape & Reel
Product Status Obsolete
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Current - Output (Max) 200mA
Power (Watts) 1 W
Voltage - Isolation 1 kV
Applications ITE (Commercial)
Features SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 70%
Mounting SMD (SMT)
Package / Case 8-SMD Module
Dimension 0.50" L x 0.30" W x 0.25" H (12.7mm x 7.5mm x 6.3mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 102-1397-2,102-1397-1,656-90059R,VBT1-S5-S5-SMT,Q6033198,102-1397-6,VBT1S5S5SMTTR
Standard Package 500
Win Source Part Number 1155710-VBT1-S5-S5-SMT-TR
Ultra Librarian 3D Model Ultra Librarian VBT1-S5-S5-SMT-TR CAD Model

Description

The VBT1-S5-S5-SMT-TR is an isolated DC-DC converter manufactured by CUI Inc. It's designed to provide a regulated 5V output from a 5V input, making it suitable for a variety of applications where electrical isolation and voltage regulation are required.

Applications

  • Industrial control systems: Providing isolated power to sensors, actuators, and communication interfaces.
  • Medical equipment: Used in patient monitoring devices, diagnostic equipment, and other medical applications requiring isolation for safety.
  • Instrumentation: Powering sensitive measurement circuits and data acquisition systems.
  • Telecommunications: Providing isolated power for communication interfaces and network devices.
  • Aerospace: Employed in avionics systems, providing isolated power for critical components.

Features

  • Input Voltage: 5VDC
  • Output Voltage: 5VDC
  • Isolation Voltage: Typically rated for 1000VDC or higher, providing robust electrical isolation.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.
  • Operating Temperature: Wide operating temperature range suitable for industrial environments.
  • Short Circuit Protection: Built-in protection against short circuit conditions, enhancing reliability and preventing damage.
  • Compact Size: Small footprint for space-constrained applications.

Benefits

  • Electrical Isolation: Prevents ground loops and reduces noise, improving system performance and reliability.
  • Voltage Regulation: Provides a stable and regulated output voltage, ensuring consistent performance of connected devices.
  • Simplified Design: Reduces the need for external components, simplifying system design and reducing cost.
  • Improved Safety: Provides electrical isolation, enhancing safety for both users and equipment.
  • Increased Reliability: Robust design and built-in protection features ensure long-term reliability.

Additional Details

The VBT1-S5-S5-SMT-TR DC-DC converter is typically used in applications where galvanic isolation is required to protect sensitive circuits or to meet safety regulations. It is packaged in a surface-mount package for easy integration into PCB assemblies. The 'TR' suffix likely indicates that the part is provided in tape and reel packaging for automated assembly. The efficiency of the converter is an important parameter, as it affects the overall power consumption and heat dissipation of the system. The specific isolation voltage, efficiency, and other electrical characteristics can be found in the product datasheet provided by CUI Inc.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess