EN
  • EN
  • DE

VBT1-S5-S5-SMT

Part No VBT1-S5-S5-SMT
Manufacturer CUI Inc.
Catalog Board Mount Modules
Description Module DC-DC Single-OUT 5V 0.2A 1W SMD 8-Pin SMD Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 6.25 mm
Lead Free Yes
Length 12.7 mm
Number of Outputs 1
Output Power 1 W
Output Voltage 5 V
Packaging Cut Tape
RoHS Compliant
Weight 1.409992 g
Width 7.5 mm
Win Source Part Number 1004313-VBT1-S5-S5-SMT
Categories Board Mount Modules
Manufacturer CUI Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VBT1-S5-S5-SMT CAD Model

Description

This electronic component is a 1W board mount module manufactured by CUI Inc.

  • Popularity: Low
  • Package: Cut Tape
  • Length: 12.7mm
  • Height: 6.25mm
  • Width: 7.5mm
  • Weight: 1.409992g
  • Output: Single
  • Output Power: 1W
  • Output Voltage: 5V
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Series: CEM
  • Alternative Part Number: AM1LS-0505SVZVBT1S5S5SMT

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input
Lowest to $167.8322
Texas Instruments
DC DC CONVERTER 3.3V 13A / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 13A 10.8V - 13.2V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER +/-15V / Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 18V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V 3W / Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 15V / Isolated Module DC DC Converter 1 Output 15V 800mA 36V - 76V Input
Lowest to $56.3063
Traco Power
Module DC-DC 12VIN 2-OUT 12V/-12V 0.416A/-0.416A 10W 6-Pin PDIP
Lowest to $84.9676
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 75W / Isolated Module DC DC Converter 1 Output 3.3V 20A 18V - 75V Input
Need more? Email Us
Infineon Technologies
Module DC-DC 1-OUT 5V 3A 15W 10-Pin AHE
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 300mA 36V - 76V Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess