EN
  • EN
  • DE

TS256MFB72V6U-T

Part No TS256MFB72V6U-T
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR2-667 256Mx72 FBDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950012-TS256MFB72V6U-T
Series *
Ultra Librarian 3D Model Ultra Librarian TS256MFB72V6U-T CAD Model

Description

The Transcend TS256MFB72V6U-T is a 2GB DDR2 ECC Fully Buffered DIMM (FBDIMM) server memory module. Designed to enhance the performance and stability of server systems, this module features ECC (Error-Correcting Code) for detecting and correcting memory errors, ensuring data integrity and system reliability. Fully Buffered DIMMs are designed to overcome the limitations of traditional DDR2 memory architectures by using an Advanced Memory Buffer (AMB) chip to manage the communication between the memory modules and the memory controller. This allows for higher memory densities and improved signal integrity in server environments.

Applications

  • Servers
  • High-End Workstations
  • Data Centers
  • Cloud Computing Environments
  • Virtualization Platforms

Features

  • 2GB Capacity
  • DDR2 Technology
  • ECC (Error-Correcting Code)
  • Fully Buffered DIMM (FBDIMM)
  • PC2-5300F (667MHz) Speed
  • 240-Pin DIMM

Benefits

  • Enhanced Reliability: ECC functionality corrects memory errors, preventing system crashes and data corruption.
  • Increased Memory Density: FBDIMM architecture supports higher memory capacities in server environments.
  • Improved Signal Integrity: AMB chip ensures stable and reliable communication between memory modules and the memory controller.
  • Faster Data Transfer Rates: DDR2 technology provides faster data transfer rates compared to older memory standards.
  • Optimized for Server Applications: Designed to meet the stringent requirements of server environments.

Additional Details

The TS256MFB72V6U-T operates at a speed of 667MHz (PC2-5300F). It is a 240-pin DIMM, which is the standard form factor for DDR2 memory. FBDIMMs require a specific motherboard that supports the FBDIMM architecture. They are typically used in older server platforms that require high memory capacity. The module is designed to meet JEDEC standards, ensuring compatibility with a wide range of server motherboards. Using ECC Fully Buffered memory is essential for maintaining the integrity of data in critical server applications, especially those that demand high levels of uptime and reliability. It improves overall system performance and prevents costly data loss due to memory errors.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess