EN
  • EN
  • DE

CF25101D0R0-05-NH

Part No CF25101D0R0-05-NH
Manufacturer Cvilux USA
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC BOTTOM 10POS 0.5MM R/A / 10 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Mfr Cvilux USA
Series CF25
Package Tape & Reel
Product Status Active
Flat Flex Type FFC, FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 10
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.087" (2.20mm)
Locking Feature Slide Lock
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free
Actuator Material Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness -
Housing Color Natural
Actuator Color Black
Mating Cycles -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1362689-CF25101D0R0-05-NH
Ultra Librarian 3D Model Ultra Librarian CF25101D0R0-05-NH CAD Model

Description

The CF25101D0R0-05-NH is a FFC, FPC (Flat Flexible) Connector Assembly from Cvilux USA's CF25 series.

  • Mounting Type: Surface Mount, Right Angle
  • Pitch: 0.020" (0.50mm)
  • Number of Positions: 10
  • Features: Solder Retention, Zero Insertion Force (ZIF)
  • Current Rating: 0.5A
  • Voltage Rating: 50V
  • Contact Finish: Tin
  • Contact Material: Phosphor Bronze
  • Housing Material: Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen-Free
  • Housing Color: Natural
  • Application: FFC, FPC
  • Flex Type: Flat Flex
  • Thickness: 0.30mm
  • Height Above Board: 0.087" (2.20mm)
  • Packaging: Tape & Reel
  • Product Status: Active

You May Also Be Interested in

Molex, LLC
52271-3079 Molex FFC & FPC Connectors RA SMT ZIF BOTTOM 30 FFC/FPC datasheet, inventory, & pricing.
Lowest to $0.4366
Amphenol
CONN FFC/FPC RCPT HSG 12POS 2.54
Need more? Email Us
Molex, LLC
52806-3010 Molex FFC & FPC Connectors 1MM FFC/FPC CONN 30CK datasheet, inventory, & pricing.
Lowest to $1.1193
Molex, LLC
52435-2772 Molex FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 27Ckt EmbsTp Pk datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
505110-0692 Molex FFC & FPC Connectors 0.5 FPC ZIF BTM CONT EMBT PKG 6Ckt datasheet, inventory, & pricing.
Lowest to $0.1456
Molex, LLC
52808-2770 Molex FFC & FPC Connectors 1.0 FFC NonZIFSMTSTH sgAssy27CktEmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.6695
Molex, LLC
39-53-2084 Molex FFC & FPC Connectors 8CKT RA THRUHOLE ZIF TOP CONTACT datasheet, inventory, & pricing.
Need more? Email Us
TE Connectivity
CONN FFC PIN HSG 6POS 2.54MM
Need more? Email Us
Molex, LLC
505110-4091 Molex FFC & FPC Connectors 0.5 FPC EASYON BTM CONT RA 40CKT ZIF datasheet, inventory, & pricing.
Lowest to $0.2765

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1802 $50.4560
680+ $0.1479 $100.5720
1,050+ $0.1433 $150.4650
1,445+ $0.1387 $200.4215
1,870+ $0.1340 $250.5800
2,500+ $0.1202 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess