EN
  • EN
  • DE

TBL-1608-245-MA3

Part No TBL-1608-245-MA3
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839583-TBL-1608-245-MA3
Ultra Librarian 3D Model Ultra Librarian TBL-1608-245-MA3 CAD Model

Description

The TBL-1608-245-MA3 is a common mode choke manufactured by Cyntec. These chokes are specifically designed to suppress common-mode noise, a type of electromagnetic interference (EMI), in electronic circuits. By effectively filtering out common-mode noise, the TBL-1608-245-MA3 contributes to improved signal integrity, reduced EMI emissions, and enhanced overall system performance.

Applications

  • USB Data Lines: Filtering common-mode noise on USB data lines to ensure reliable data transfer.
  • Ethernet Interfaces: Reducing EMI in Ethernet connections for improved network performance.
  • Power Lines: Suppressing noise on power lines to prevent interference with sensitive electronic equipment.
  • Signal Lines: Filtering noise on signal lines to improve signal quality and reduce errors.
  • Audio Circuits: Reducing noise in audio circuits for clearer sound reproduction.

Features

  • High Common Mode Impedance: Provides a high impedance path for common-mode noise, effectively attenuating unwanted signals.
  • Low Differential Mode Impedance: Presents a low impedance path for differential signals, allowing desired signals to pass through with minimal attenuation.
  • Compact Size: Small footprint allows for easy integration into space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount technology.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Improved Signal Integrity: Reduces common-mode noise, resulting in cleaner signals and more reliable data transmission.
  • Reduced EMI Emissions: Minimizes electromagnetic interference, preventing unwanted radiation and improving system compatibility.
  • Enhanced System Performance: Cleaner signals and reduced EMI contribute to improved system performance and reliability.
  • Easy Integration: Small size and SMT design simplify integration into existing circuit designs.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental regulations.

Technical Specifications

Specific details such as impedance at particular frequencies, DC resistance (DCR), rated current, and insulation resistance can be found in the manufacturer's datasheet for TBL-1608-245-MA3 from Cyntec.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
895+ $0.0647 $57.9065
2,175+ $0.0531 $115.4925
3,335+ $0.0520 $173.4200
4,655+ $0.0497 $231.3535
5,955+ $0.0485 $288.8175
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess