EN
  • EN
  • DE

BCM56134B0IFSB

Part No BCM56134B0IFSB
Manufacturer Cypress Semiconductor Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 729982-BCM56134B0IFSB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM56134B0IFSB CAD Model

Description

The BCM56134B0IFSB is a high-performance switch fabric from Cypress Semiconductor Corp. It is designed for use in advanced networking equipment, providing the backbone for fast and reliable data transfer within the switch. This switch fabric supports a variety of port configurations and bandwidth requirements, making it suitable for a wide range of applications.

Applications:

  • Enterprise-class Ethernet switches
  • Data center switches
  • Core routers
  • Aggregation switches
  • Service provider networking equipment

Features:

  • High-bandwidth switching capacity
  • Support for multiple port configurations (e.g., 10GE, 40GE, 100GE)
  • Advanced traffic management capabilities
  • Quality of Service (QoS) support for prioritized traffic handling
  • Integrated security features
  • Low-latency switching

Benefits:

  • Improved network performance and throughput
  • Reduced latency for time-sensitive applications
  • Enhanced network security
  • Simplified network management
  • Scalable architecture to accommodate future growth
  • Optimized for demanding network environments

Technical Specifications:

The BCM56134B0IFSB incorporates advanced queuing and scheduling algorithms to ensure efficient traffic flow. It supports a variety of protocols, including VLAN, QinQ, and MPLS. The device is designed to operate in harsh environments, with extended temperature range options available. It integrates seamlessly with other networking components, providing a complete switching solution. Power consumption is optimized for energy-efficient operation. The switch fabric also offers comprehensive monitoring and diagnostic capabilities to facilitate network troubleshooting and maintenance.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess