EN
  • EN
  • DE

BCM56936B0KFSBG

Part No BCM56936B0KFSBG
Manufacturer Cypress Semiconductor Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 729989-BCM56936B0KFSBG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM56936B0KFSBG CAD Model

Description

The BCM56936B0KFSBG is a high-performance StrataXGS Trident2+ Ethernet switch from Cypress Semiconductor Corp. This switch offers advanced features and high port density, designed for demanding data center and enterprise network environments. It provides exceptional performance, scalability, and flexibility to meet the evolving needs of modern networks.

Applications:

  • Data center top-of-rack (ToR) switches
  • Aggregation switches in enterprise networks
  • Service provider edge routers
  • Cloud computing infrastructure
  • High-performance computing (HPC) environments

Features:

  • High port density with support for 10GE, 40GE, and 100GE ports
  • Advanced traffic management and Quality of Service (QoS) capabilities
  • Virtual Extensible LAN (VXLAN) support for network virtualization
  • Remote Direct Memory Access (RDMA) over Converged Ethernet (RoCE) support
  • Integrated security features, including access control lists (ACLs)
  • Energy Efficient Ethernet (EEE) support for reduced power consumption

Benefits:

  • Increased network capacity and throughput
  • Improved application performance with low latency
  • Enhanced network virtualization capabilities
  • Simplified network management
  • Reduced operating costs with energy-efficient design
  • Improved network security

Technical Specifications:

The BCM56936B0KFSBG features a highly scalable architecture and supports a wide range of networking protocols, including IPv4, IPv6, and MPLS. It incorporates advanced queuing and scheduling algorithms to ensure efficient traffic flow. The device is designed to operate in harsh environments, with extended temperature range options available. It integrates seamlessly with other networking components, providing a complete switching solution. Power consumption is optimized for energy-efficient operation. The switch also offers comprehensive monitoring and diagnostic capabilities to facilitate network troubleshooting and maintenance. The integrated CPU enables advanced features such as remote management, SNMP support, and web-based configuration.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $310.7143 $310.7143
2+ $278.5714 $557.1428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess