EN
  • EN
  • DE

BCM6361RUKFEBG

Part No BCM6361RUKFEBG
Manufacturer Cypress Semiconductor Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 729998-BCM6361RUKFEBG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM6361RUKFEBG CAD Model

Description

The BCM6361RUKFEBG is a highly integrated ADSL2+ and VDSL2 (Very-high-bit-rate digital subscriber line 2) gateway system-on-a-chip (SoC) from Cypress Semiconductor. This SoC is designed to provide a robust and efficient solution for residential gateway applications, offering high-speed internet access and a range of connectivity options.

Applications:

  • Residential Gateways
  • Small Office/Home Office (SOHO) Routers
  • IPTV Set-Top Boxes
  • Network Attached Storage (NAS) Devices
  • Voice over IP (VoIP) Gateways

Features:

  • ADSL2+ and VDSL2 Support: Compliant with the latest ADSL and VDSL standards for high-speed internet access.
  • Integrated MIPS Processor: Features a MIPS32 processor for handling networking tasks and application processing.
  • Gigabit Ethernet Support: Provides Gigabit Ethernet ports for high-speed LAN connectivity.
  • USB 2.0 Host Interface: Includes USB 2.0 host ports for connecting external devices such as storage devices or printers.
  • VoIP Support: Integrates voice processing capabilities for VoIP applications.
  • Hardware NAT Accelerator: Includes a hardware NAT (Network Address Translation) accelerator for improved network performance.
  • Security Features: Incorporates security features such as firewall and VPN support.

Benefits:

  • High-Speed Internet Access: Enables high-speed internet access through ADSL2+ and VDSL2 technologies.
  • Improved Network Performance: Hardware NAT accelerator optimizes network performance for demanding applications.
  • Integrated Solution: Combines multiple functions into a single chip, reducing system cost and complexity.
  • Enhanced Connectivity: Provides multiple connectivity options including Gigabit Ethernet and USB.
  • VoIP Capabilities: Supports voice over IP services for integrated voice and data communication.

Additional Details:

The BCM6361RUKFEBG typically includes features such as a built-in switch, allowing multiple devices to be connected to the network. It also integrates a variety of interfaces, including UART, SPI, and I2C, for connecting to other peripherals. The device's power consumption is optimized for energy efficiency. The specific packaging and pinout details can be found in the Cypress Semiconductor datasheet for this part.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess