EN
  • EN
  • DE

LM53600AQDSXTQ1

Part No LM53600AQDSXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 650MA 10WSON / Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 650mA 10-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) 6V
Current - Output 650mA
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LM53600
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43714-2,2156-LM53600AQDSXTQ1,TEXTISLM53600AQDSXTQ1,296-43714-1,296-43714-6,-296-43714-1-ND
Standard Package 250
Win Source Part Number 1317711-LM53600AQDSXTQ1
Ultra Librarian 3D Model Ultra Librarian LM53600AQDSXTQ1 CAD Model

Description

Introducing the LM53600AQDSXTQ1 from Texas Instruments

The LM53600AQDSXTQ1 is a robust automotive-grade power converter designed by Texas Instruments to meet the stringent requirements of the automotive industry. This step-down (buck) voltage regulator is engineered to deliver high efficiency and reliability for automotive applications, such as infotainment systems, advanced driver assistance systems (ADAS), and telematics.

Featuring an input voltage range of 3.5V to 36V, the LM53600AQDSXTQ1 is versatile enough to handle a wide array of power sources, including those found in start-stop and cold-crank conditions. This makes it an ideal solution for vehicles with varying electrical environments. The device can supply an output current up to 650mA, ensuring that critical automotive systems receive a consistent power supply.

One of the key advantages of the LM53600AQDSXTQ1 is its advanced circuit design, which includes features such as pulse frequency modulation (PFM) for enhanced light-load efficiency, and peak current mode control for fast transient response. Additionally, the device incorporates a comprehensive set of protection features like thermal shutdown, input under-voltage lockout, and over-current protection, safeguarding the system against a range of potential fault conditions.

The LM53600AQDSXTQ1 is also designed with electromagnetic compatibility (EMC) in mind. It meets CISPR 25 Class 5 radiated emissions standards, minimizing interference with other electronic components within the vehicle. Furthermore, the device is AEC-Q100 qualified, ensuring that it withstands the rigorous testing and performance standards required for automotive electronics.

For ease of integration into automotive systems, the LM53600AQDSXTQ1 is available in a compact, thermally enhanced 10-pin WSON package. This small form factor allows for a minimal footprint on the PCB while also providing excellent thermal performance, crucial for maintaining reliability and longevity in the harsh environments encountered in automotive applications.

Overall, the LM53600AQDSXTQ1 from Texas Instruments is a high-performance, reliable solution for powering the next generation of automotive electronics, providing both the efficiency and protection needed to perform in the most demanding situations.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1601 $50.8005
12+ $8.3365 $100.0380
19+ $8.0760 $153.4440
26+ $7.8155 $203.2030
34+ $7.5550 $256.8700
45+ $6.7734 $304.8030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,705 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess