EN
  • EN
  • DE

BCM6802KFSBG P30

Part No BCM6802KFSBG P30
Manufacturer Cypress Semiconductor Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1543+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 722607-BCM6802KFSBG P30
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM6802KFSBG P30 CAD Model

Description

The BCM6802KFSBG P30 is a highly integrated system-on-a-chip (SoC) from Cypress Semiconductor, designed primarily for broadband communication applications. This device offers a comprehensive solution for various networking and data transmission needs.

Applications

  • Cable Modems: Used in cable modem termination systems (CMTS) for high-speed internet access.
  • Set-Top Boxes: Integrated into set-top boxes for decoding and processing video and audio signals.
  • Networking Equipment: Found in various networking devices such as routers and switches for data processing and transmission.

Features

  • Integrated Processor: Includes a powerful processing core for executing complex algorithms and managing data flow.
  • High-Speed Data Interfaces: Equipped with multiple high-speed interfaces such as Ethernet, USB, and PCI for seamless connectivity.
  • Advanced Security Features: Incorporates security protocols and encryption algorithms to protect data transmission and prevent unauthorized access.
  • Power Management: Optimized for low power consumption, making it suitable for energy-efficient applications.
  • Flexible Configuration Options: Offers a range of configurable parameters to adapt to different system requirements.

Benefits

  • High Performance: Delivers high processing power and data throughput for demanding applications.
  • Enhanced Security: Provides robust security features to protect sensitive data and prevent cyber threats.
  • Reduced System Cost: Integrates multiple functionalities into a single chip, reducing the need for external components.
  • Simplified Design: Offers a comprehensive development environment and support resources to streamline the design process.
  • Improved Reliability: Designed for long-term reliability and stability in harsh operating conditions.

Additional Details

The BCM6802KFSBG P30 operates within a specified voltage range and temperature range to ensure optimal performance. It is typically packaged in a ball grid array (BGA) for easy mounting on printed circuit boards (PCBs). The device is compliant with industry standards such as IEEE 802.3 for Ethernet connectivity and DOCSIS for cable modem applications. Its advanced architecture enables efficient processing of multimedia content and supports various video and audio codecs. The chip's firmware is typically customizable, allowing developers to tailor its functionality to specific application needs. The availability of comprehensive documentation and software libraries further assists in rapid product development cycles. The Cypress Semiconductor support network provides additional resources and expert assistance to address any technical challenges encountered during integration.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0931 $64.7448
18+ $6.6413 $119.5434
27+ $6.4334 $173.7018
38+ $6.2255 $236.5690
48+ $6.0187 $288.8976
65+ $5.3962 $350.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess