EN
  • EN
  • DE

CY14B101KA-SP45XI

Part No CY14B101KA-SP45XI
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description 1 Mbit (128K x 8/64K x 16) nvSRAM with Real Time Clock
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 25ns
Access Time 25ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 1163919-CY14B101KA-SP45XI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY14B101KA
Introduction Date March 09, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CY14B101KA-SP45XI CAD Model

Description

The CY14B101KA is a non-volatile SRAM (NVSRAM) integrated circuit manufactured by Cypress Semiconductor Corp.

  • Memory Size: 1Mb (128K x 8)
  • Access Time: 25ns
  • Operating Supply Voltage: Between 2.7 V and 3.6 V
  • Operating Temperature Range: Between -40°C and 85°C
  • Package: 48-BSSOP (0.295", 7.50mm Width)
  • Mounting: Surface-mountable
  • Halogen-Free: Compliant

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $171.4286
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Cypress Semiconductor Corp
IC SRAM 144MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.2205 $60.2205
3+ $49.4117 $148.2351
4+ $47.8676 $191.4704
5+ $46.3235 $231.6175
6+ $44.7794 $268.6764
8+ $40.1470 $321.1760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess