EN
  • EN
  • DE

CY14B101KA-ZS25XI

Part No CY14B101KA-ZS25XI
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description 1 Mbit (128K x 8/64K x 16) nvSRAM with Real Time Clock
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 25ns
Access Time 25ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 44-TSOP (0.400", 10.16mm Width)
Manufacturer Package 44-TSOP II
Win Source Part Number 1163920-CY14B101KA-ZS25XI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY14B101KA
Introduction Date March 09, 2005
ECCN EAR99
Country of Origin China
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CY14B101KA-ZS25XI CAD Model

Description

The Cypress Semiconductor Corp CY14B101KA-ZS25XI is a non-volatile SRAM that has a memory size of 1Mb.

  • Memory Size: 1Mb
  • Ambient Temperature: -40°C to 85°C
  • Supply Voltage: 2.7V to 3.6V
  • Supply and Demand: Limited
  • Memory Interface: Parallel
  • Write Cycle Time: 25ns

You May Also Be Interested in

Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071
Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 144MBIT PARALLEL 165FBGA
Need more? Email Us
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $171.4286
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess